CIT Relay & Switch Indicators IN14ASMRG24W

Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN14ASMRG24W
Product Name Indicators
Lamp Type LED Lamps
LED Color Red; Green
Terminal Type Wire Leads
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
Specs
Lamp Type LED Lamps
View Details