The IN14ASMRB6C is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and red/blue dual LED color, operating at 6V with .100" quick-connect terminals. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 20mA for red and 30mA for blue, with forward voltage up to 2.4V and 3.6V respectively, and luminous intensity of 120 mcd for red and 100 mcd for blue. The indicator is sealed to IP67 and features a polycarbonate lens with stainless steel housing and terminals.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASMRB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |