The IN14ASMOB6W is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and orange/blue dual LED color, powered by 6V with 150mm wire leads. It has an IP67 sealing degree, operates from -40°C to 85°C, and is rated for 10G vibration resistance. The LED configuration is orange/blue dual, with forward current ratings of 25mA for orange and 30mA for blue, and peak forward currents of 120mA and 160mA respectively. The unit includes a hex nut and O-ring for mounting and meets dielectric strength of 1500Vrms minimum. The lens is polycarbonate and the housing is stainless steel SUS 316L.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASMOB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |