The IN14ASMGB6C is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and green/blue dual-color LED. It features a 6V internal resistor, .100" quick-connect terminals, IP67 sealing, 10G vibration resistance, and operates from -40°C to 85°C. The LED has a forward current rating of 30mA continuous and 160mA peak per color, with a forward voltage of 3.3V typical and 3.6V maximum. Viewing angle is 145 degrees, luminous intensity is 170 mcd for green and 100 mcd for blue at 20mA. The package includes a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASMGB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |