The IN14ANRO12C is a 14mm panel-mount LED indicator with a flush bezel, red/orange dual-color LED, and .100" quick-connect terminals. It has a rated forward current of 25mA for both red and orange LEDs, a forward voltage of 2.4V (max) for red and 2.5V (max) for orange at 20mA, and operates at 12V with an internal resistor. The unit features IP67 sealing, operates from -40°C to 85°C, and meets a vibration resistance of 10G. The housing is nickel-plated brass, and the faceplate and lens are black-plated brass and polycarbonate respectively. The terminal support is polybutylene terephthalate (PBT).
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANRO12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |