The IN14ANRO110C is a 14mm panel-mount LED indicator with a flush bezel, red/orange dual LED, and 110V internal resistor, featuring a nickel-plated brass finish and .100" quick-connect terminals. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak for red, and 25mA average and 120mA peak for orange, with a forward voltage of up to 2.4V and 2.5V respectively. The housing and faceplate are nickel-plated brass, and an O-ring and hex nut are included. Viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANRO110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |