The IN14ANRGNW is a 14mm panel-mount LED indicator with a flush bezel, red/green dual LED, and 150mm wire leads. It features a nickel-plated brass housing, IP67 sealing, and operates from -40°C to 85°C. The LED emits at 635nm (red) and 516nm (green), with forward currents of 20mA and luminous intensities of 120mcd and 170mcd respectively. It has a dielectric strength of 1500Vrms min and an insulation resistance of at least 100MΩ, and is rated for 10G vibration resistance using a common anode configuration with no internal resistor.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANRGNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |