The IN14ANRB6C is a 14mm panel-mount LED indicator with a flush bezel, red/blue dual-color LED, nickel-plated brass finish, and .100" quick-connect terminals. It operates at 6V with a forward current of 25mA for red and 30mA for blue, and has a luminous intensity of 120 mcd for red and 100 mcd for blue at 20mA. The device is sealed to IP67, rated for operating and storage temperatures from -40°C to 85°C, and withstands 10G vibration. The housing is made of nickel-plated brass, the lens is polycarbonate, and terminals are tin-plated brass with an O-ring and hex nut provided.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANRB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |