The IN14ANRB220C is a 14mm panel-mount LED indicator with a flush bezel, red/blue dual-color LED, and nickel-plated brass finish. It includes an internal 220V AC/DC resistor and uses .100" quick-connect terminals. The unit is sealed to IP67, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA for red and 30mA for blue, with a forward voltage of up to 2.4V and 3.6V respectively. Dielectric strength is 1500Vrms minimum between case and LED, and insulation resistance is 100MΩ minimum.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANRB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |