The IN14ANOY12C is a 14mm panel-mount LED indicator with a flush bezel, orange/yellow dual LED color, and a 12V internal resistor, terminated with .100" quick-connect pins. It features an IP67 seal, operates from -40°C to 85°C, and meets 10G vibration resistance. The housing and faceplate are nickel-plated brass, with a polycarbonate lens and brass tin-plated terminals. The LED forward current is 25mA for orange and 30mA for yellow, with a typical forward voltage of 2.0V and 3.3V respectively, and luminous intensity of 120mcd and 170mcd at 20mA. Viewing angle is 145°.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANOY12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |