The IN14ANOG6W is a 14mm panel-mount LED indicator with a flush bezel, orange/green dual LED, and 150mm wire leads. It features an IP67 sealing degree, operates from -40°C to 85°C, and has a rated forward current of 20mA for each LED. The indicator includes an internal 6V resistor, as indicated by the '6' voltage code. The housing is made of nickel-plated brass, and the lens is polycarbonate. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms minimum. The part conforms to the IN series specifications for size, materials, and environmental ratings.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANOG6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |