The IN14ANOB12C is a 14mm panel-mount LED indicator with a flush bezel, orange/blue dual LED color, nickel-plated brass finish, and 12VDC operating voltage. It uses a .100" quick connect terminal style, has an IP67 sealing degree, and operates within a temperature range of -40°C to 85°C with 10G vibration resistance. The LED forward current ratings are 25mA average and 120mA peak for orange, and 30mA average and 160mA peak for blue, with forward voltages up to 2.3V and 3.6V respectively. Luminous intensity is 120 mcd for orange and 100 mcd for blue at 20mA, with a viewing angle of 145 degrees. The housing and face plate are made of nickel-plated brass, and the terminal support is polybutylene terephthalate (PBT).
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANOB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |