The IN14ABYB110C is a 14mm panel-mount LED indicator with a flush bezel, black plated brass finish, and yellow/blue dual LED color. It operates at 110V with a built-in resistor, features a .100" quick connect terminal, and meets IP67 ingress protection. The device supports a forward current of up to 30mA for yellow and blue LEDs, with a forward voltage of 2.5V and 3.6V respectively at 20mA, and a luminous intensity of 120 mcd and 100 mcd. It operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED lens is polycarbonate and the housing is black plated brass.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ABYB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |