The IN12BSMYG24W is a 12mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and yellow/green dual LED color, operating at 24V with 150mm wire leads. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA for each color, with a forward voltage of 3.3V typical for green and 2.1V for yellow, delivering luminous intensities of 170 mcd and 120 mcd respectively. The housing and faceplate are constructed from stainless steel, with a polycarbonate lens and PBT terminal support. The device includes a hex nut and O-ring for mounting, and meets dielectric strength and insulation resistance specifications of 1500Vrms and ≥100MΩ, respectively.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BSMYG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |