The IN series provides panel mount LED indicators with a 12mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. The IN12BSMOGNW variant features a brushed stainless steel (SUS 316L) finish, a rounded bezel lens, an orange/green dual LED, and 150mm wire leads. It contains no internal resistor, requiring external current limiting. The LED is rated for a forward current of up to 30mA (avg) and 160mA (peak), with a forward voltage of 3.3V typical for the green LED and 2.0V for the orange LED. The housing and faceplate are constructed from SUS 316L stainless steel, and the terminal support is PBT. The unit meets vibration resistance of 10G and dielectric strength of 1500Vrms minimum. The LED viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BSMOGNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |