The IN12BSMOG12C is a 12mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and an orange/green dual-color LED. It operates at 12V with a .100" quick connect terminal. The device has an IP67 sealing rating, withstands 10G vibration, and functions within a temperature range of -40°C to 85°C. The LED forward current is rated at 25mA for orange and 30mA for green, with a forward voltage of 2.1V and 3.3V respectively. Luminous intensity is 120 mcd for orange and 170 mcd for green, with a viewing angle of 145 degrees. An internal resistor is included for direct 12V operation.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BSMOG12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |