The IN12BSMOB24W is a 12mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and orange/blue dual LED color. It includes a 24VDC internal resistor and 150mm wire leads. The device operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. Dielectric strength is 1500Vrms minimum, and insulation resistance is at least 100MΩ. The LED forward current is rated at 25mA average for orange and 30mA for blue, with forward voltage up to 2.5V and 3.6V respectively. Viewing angle is 145 degrees, and luminous intensity is 120mcd for orange and 100mcd for blue at 20mA. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BSMOB24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |