The IN12BSMGB220W is a 12mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and green/blue dual LED color, wired with 150mm leads. It operates at 220V with an internal resistor, has an IP67 sealing degree, and functions within a temperature range of -40°C to 85°C. The LED forward current is rated at 30mA for green and blue, with a luminous intensity of 170 mcd for green and 100 mcd for blue at 20mA. The viewing angle is 145 degrees, and vibration resistance is rated at 10G. The housing includes a hex nut and O-ring, and the terminal support is made of PBT with tin-plated brass terminals.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BSMGB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |