The IN12BSGB6W is a 12mm panel mount LED indicator with a rounded bezel, finished in brushed stainless steel (SUS 304), and features a green/blue dual LED with a 6V DC operating voltage and 150mm wire leads. It operates from -40°C to 85°C, has an IP67 ingress protection rating, and withstands 10G vibration. The terminal support is polybutylene terephthalate (PBT), and the housing and face plate are stainless steel (SUS 304). The LED forward current averages 30mA for green and blue, with a forward voltage of 3.3V typ and maximum 3.6V at 20mA, delivering 100 mcd luminous intensity per color and a 145° viewing angle. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BSGB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |