CIT Relay & Switch Indicators IN12BSGB24W

Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN12BSGB24W
Product Name Indicators
Lamp Type LED Lamps
LED Color Green; Blue
Terminal Type Wire Leads
Width 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details