The IN12BNRGBC220W is a 12mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a common cathode RGB LED configuration. It operates at 220V with a 150mm wire terminal, has an IP67 sealing rating, and is rated for an operating temperature range of -40°C to 85°C. The LED forward current is 30mA for green and blue, and 25mA for red, with a peak forward current of 160mA for green and blue and 120mA for red. Reverse voltage is 5V, and power dissipation is 120mW for green and blue and 80mW for red. The viewing angle is 145°, and the LED efficiency is specified for individual colors. The unit includes a hex nut and O-ring for mounting and meets a dielectric strength of 1500Vrms and insulation resistance of 100MΩ minimum.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: RGBC, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BNRGBC220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBC |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |