The IN12BNRGBC110W is a 12mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and RGB common cathode LED color configuration. It includes 150mm wire leads and operates at 110V with an internal resistor. The indicator has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA average and 160mA peak, with a typical forward voltage of 3.3V for green and blue, and 3.0V for white. Luminous intensity is 100 mcd for blue and 170 mcd for green at 20mA. Viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: RGBC, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BNRGBC110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBC |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |