The IN12BNRGBANW is a 12mm panel-mount LED indicator with a rounded bezel, Nickel Plated Brass finish, and RGB LED common anode configuration (RGBA) with 150mm wire leads. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA average and 160mA peak, with a forward voltage of 3.3V typical for green and blue LEDs. The indicator has a viewing angle of 145° and luminous intensity up to 170 mcd for green and 100 mcd for blue. No internal resistor is included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: RGBA, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BNRGBANW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |