The IN12BNOBNC is a 12mm panel-mount LED indicator with a rounded bezel, orange/blue dual LED, nickel-plated brass finish, and .100" quick connect terminals. It has no internal resistor and operates at 25mA for orange and 30mA for blue, with forward voltage up to 2.3V and 3.6V respectively. The LED has a 145° viewing angle, IP67 sealing, and operates from -40°C to 85°C. Vibration resistance is 10G, and dielectric strength is 1500Vrms minimum. The housing and faceplate are nickel-plated brass, the lens is polycarbonate, and terminals are tin-plated brass. Panel cutout diameter is 12mm.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BNOBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |