The IN12BNOB6C is a 12mm panel-mount LED indicator with a rounded bezel, Nickel Plated Brass finish, and Orange/Blue dual LED color. It operates at 6V with a quick connect terminal and meets IP67 sealing, ±10G vibration resistance, and -40°C to 85°C operating and storage temperature limits. The housing and faceplate are constructed from Nickel Plated Brass, the lens is polycarbonate, and the terminal support is polybutylene terephthalate. The LED forward current ratings are 25mA for orange and 30mA for blue, with a forward voltage of 2.0V (typ) and 2.3V (max) for orange, and 3.3V (typ) and 3.6V (max) for blue. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for orange and 100 mcd for blue at 20mA. The part includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BNOB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |