CIT Relay & Switch Indicators IN12BNG6W

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators 1204-IN12BNG6W
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN12BNG6W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN12BNG6W-ND
Panel Indicators, Pilot Lights 2449-IN12BNG6W-ND
LED PNL IND GREEN 12MM 150MM WIR

LED PNL IND GREEN 12MM 150MM WIR

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN12BNG6W 2449-IN12BNG6W-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Green Green
Terminal Type Wire Leads Wire Leads
Width 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302290 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Pilot Light - 365284 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details