The IN12BBYG6C is a 12mm panel-mount LED indicator with a rounded black plated brass bezel, featuring a yellow/green dual-color LED and a 6V internal resistor, connected via .100" quick-connect terminals. It operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The LED forward currents are 25mA for yellow and 30mA for green, with peak currents of 120mA and 160mA respectively. Luminous intensity is 120mcd for yellow and 170mcd for green at 20mA, with a viewing angle of 145°. The housing and face plate are black plated brass, and the terminal support is PBT with tin-plated brass terminals. An hex nut and O-ring are included.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BBYG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |