The IN12BBYG110W is a 12mm panel-mount LED indicator with a rounded black plated brass bezel, featuring a yellow/green dual-color LED and 150mm wire leads. It operates at 110V with an internal resistor, has an IP67 sealing, withstands 10G vibration, and functions from -40°C to 85°C. The LED forward current is 30mA for yellow and 30mA for green, with a forward voltage of 2.5V (max) and 3.6V (max) respectively, and luminous intensity of 120 mcd and 170 mcd at 20mA. The viewing angle is 145 degrees, and the case is rated for 1500Vrms dielectric strength with minimum 100MΩ insulation resistance.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BBYG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |