The IN12BBYB220W is a 12mm panel-mount LED indicator with a rounded black plated brass bezel, yellow/blue dual LED, and 150mm wire leads. It operates at 220V with an internal resistor, has an IP67 sealing degree, and supports an operating temperature range of -40°C to 85°C. The LED provides a forward current of 20mA with luminous intensities of 120 mcd for yellow and 100 mcd for blue, and a viewing angle of 145 degrees. The housing and faceplate are made of black plated brass, and it meets vibration resistance of 10G. The part includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BBYB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |