The IN12BBOY220W is a 12mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/yellow dual LED color, wired with 150mm leads. It operates at 220V with an internal resistor, has an IP67 ingress protection rating, withstands 10G vibration, and functions from -40°C to 85°C. The LED forward current is rated at 25mA for orange and 30mA for yellow, with a maximum forward voltage of 2.5V and 3.6V respectively, and luminous intensity of 120 mcd and 170 mcd. The unit features a polycarbonate lens, stainless steel or brass housing, and a dielectric strength of 1500Vrms.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BBOY220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |