CIT Relay & Switch Indicators IN12BBOY12W

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN12BBOY12W is a 12mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire leads. It features an orange/yellow dual LED, operates at 12V, and meets IP67 sealing with a voltage rating of 12V. The unit supports forward currents up to 25mA for orange and 30mA for yellow, with operating and storage temperatures ranging from -40°C to 85°C. It provides a luminous intensity of 120 mcd for orange and 120 mcd for yellow at 20mA, and has a viewing angle of 145 degrees. The case is sealed to IP67, offers 10G vibration resistance, and is rated for 1500Vrms dielectric strength. Terminal connections are via 150mm leads meeting UL 1061 standards.

Datasheet Summary
Powered by GS/AI

The IN12BBOY12W is a 12mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire leads. It features an orange/yellow dual LED, operates at 12V, and meets IP67 sealing with a voltage rating of 12V. The unit supports forward currents up to 25mA for orange and 30mA for yellow, with operating and storage temperatures ranging from -40°C to 85°C. It provides a luminous intensity of 120 mcd for orange and 120 mcd for yellow at 20mA, and has a viewing angle of 145 degrees. The case is sealed to IP67, offers 10G vibration resistance, and is rated for 1500Vrms dielectric strength. Terminal connections are via 150mm leads meeting UL 1061 standards.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN12BBOY12W
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Orange
Terminal Type Wire Leads
Width 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details