The IN12BBOG110C is a 12mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and an orange/green dual LED. It includes an internal 110V resistor and uses .100" quick-connect terminals. The device meets IP67 sealing, operates from -40°C to 85°C, and resists 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for green, with a forward voltage of 2.0V and 3.3V respectively at 20mA. Luminous intensity is 120 mcd for orange and 170 mcd for green. The housing and faceplate are made of black plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BBOG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |