The IN series consists of panel-mount LED indicators with a 12mm panel cutout, available in various lens styles, finishes, LED colors, and terminal options. The IN12BBOB220C variant uses a rounded bezel lens, black plated brass finish, orange/blue dual LED, and a 220V internal resistor with .100" quick-connect terminals. It operates from -40°C to 85°C, has IP67 sealing, and withstands 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for blue, with forward voltage up to 2.3V and 3.6V respectively. The dielectric strength is 1500Vrms, insulation resistance is ≥100MΩ, and the housing and faceplate are constructed from black plated brass. Panel cutout is specified as Ø12.00mm.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BBOB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |