CIT Relay & Switch Indicators IN12BBGB220W

Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN12BBGB220W
Product Name Indicators
Lamp Type LED Lamps
LED Color Green; Blue
Terminal Type Wire Leads
Width 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator - LB01KW01-5F12-JB - NKK Switches
Specs
LED Color Green
Voltage type AC AC
Rated Voltage 12 volts
View Details
4 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3TL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type T-Mount
View Details