CIT Relay & Switch Indicators IN12BBGB110C

Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN12BBGB110C
Product Name Indicators
Lamp Type LED Lamps
LED Color Green; Blue
Terminal Type Quick Connect / Blade
Width 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products