CIT Relay & Switch Panel Indicators, Pilot Lights IN12BBB6W

Description
LED PNL IND BLUE 12MM 150MM WIRE
Request a Quote Datasheet
Description
LED PNL IND BLUE 12MM 150MM WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN12BBB6W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN12BBB6W-ND
Panel Indicators, Pilot Lights 2449-IN12BBB6W-ND
LED PNL IND BLUE 12MM 150MM WIRE

LED PNL IND BLUE 12MM 150MM WIRE

Buy Now Datasheet
Indicators 1204-IN12BBB6W
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN12BBB6W-ND 1204-IN12BBB6W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Wire Leads Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details