LED indicators in the IN series are panel-mount devices with a 12mm panel cutout, rated for 3mA to 20mA operating current and -40°C to 85°C operating temperature. They feature an IP67 sealing degree, 10G vibration resistance, and a dielectric strength of 1500Vrms min. The housing and faceplate are available in stainless steel (SUS 304 or SUS 316L) or plated brass. Terminals support quick connect, wire, or screw options. LED color options include single and dual-color configurations, with forward current ratings up to 30mA and forward voltage ranging from 2.0V to 3.6V depending on color. A 6V internal resistor is supported for some variants, and all include an O-ring and hex nut for installation.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASYG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |