The IN12ASRO12W is a 12mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It features a red/orange dual LED configuration with an internal resistor for 12VDC operation. The device has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA average, with a forward voltage of 2.1V typical for red and 2.0V for orange at 20mA, and luminous intensity of 120 mcd for both colors. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASRO12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |