The IN12ASRGBC12W is a 12mm panel-mount LED indicator with a flush bezel, featuring a common cathode RGB LED (red, green, blue) and 150mm wire leads. It has a rated forward current of 30mA per color, a forward voltage of 3.3V (typical) for green and blue LEDs, and operates from -40°C to 85°C. The housing and faceplate are made of brushed stainless steel (SUS 304), with an IP67 seal, 10G vibration resistance, and a dielectric strength of 1500Vrms. The lens is polycarbonate, and the terminals are tin-plated brass with a supplied hex nut and O-ring. Internal resistors are integrated for 12V operation.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: RGBC, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASRGBC12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBC |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |