The IN12ASOGNC is a 12mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual-color LED and a brushed stainless steel (SUS 304) finish. It has a threaded housing with an M6 x 0.5 thread, an IP67 sealing grade, and supports a 10G vibration resistance. The indicator is rated for operating and storage temperatures from -40°C to 85°C, with a dielectric strength of 1500Vrms min and insulation resistance of at least 100MΩ. It uses .100" quick connect terminals and is designed for forward currents up to 30mA per LED with a maximum forward voltage of 3.6V. No internal resistor is included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASOGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |