The IN12ASOG110W is a 12mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It features an orange/green dual LED with an internal resistor rated for 110V operation. The device has an IP67 ingress protection rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for green, with a forward voltage of 2.0V and 3.3V respectively at 20mA. The luminous intensity is 120 mcd for orange and 170 mcd for green, with a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASOG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |