The IN12ASOB110C is a 12mm panel-mount LED indicator with a flush bezel, orange/blue dual LED, brushed stainless steel (SUS 304) finish, and .100" quick connect terminals. It operates at 110V with an internal resistor, has an IP67 sealing rating, withstands 10G vibration, and functions from -40°C to 85°C. The LED forward current is 25mA for orange and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. The viewing angle is 145 degrees, and the housing materials include stainless steel, polycarbonate lens, and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASOB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |