The IN12ASMYB110W is an LED indicator in the IN series, designed for panel mounting with a 12mm panel cutout. It features a flush bezel, brushed stainless steel (SUS 316L) finish, and a yellow/blue dual-color LED with an internal 110V resistor. The device uses 150mm wire leads, is rated for operation from -40°C to 85°C, and meets IP67 ingress protection. It supports 10G vibration resistance and is sealed with an O-ring and hex nut. LED specifications include a forward voltage range of 2.1V to 3.6V depending on color, and luminous intensity up to 170 mcd for green and 100 mcd for blue at 20mA. The housing and terminal materials are consistent with the IN series, including polycarbonate lens and tin-plated brass terminals.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMYB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |