The IN12ASMRGBC110W is a 12mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire leads. It features a common cathode RGB LED (RGBC) with a 110V internal resistor. The device operates from -40°C to 85°C, meets IP67 sealing, and has a dielectric strength of 1500Vrms min. Vibration resistance is rated at 10G. The LED forward current is up to 30mA per color with a forward voltage of 3.3V typical for green and blue and 2.0V for red. Luminous intensity is 170 mcd for green, 100 mcd for blue, and 120 mcd for red at 20mA, with a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: RGBC, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMRGBC110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBC |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |