The IN12ASMRGBA220W is a 12mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and RGB common anode LED. It is rated for 220V operation with an internal resistor, features a wire terminal option, and meets IP67 ingress protection. The LED operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The housing and faceplate are stainless steel, the lens is polycarbonate, and the terminal support is PBT.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMRGBA220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |