The IN12ASMRGBA12W is a 12mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and RGB LED common anode color configuration, rated for 12V DC operation with 150mm wire leads. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA per color, with peak current up to 160mA, and forward voltage ranges from 2.0V to 3.6V depending on color. Luminous intensity reaches up to 170mcd, with a 145° viewing angle. The housing and faceplate are constructed from stainless steel, with a polycarbonate lens and PBT terminal support. A hex nut and O-ring are included for mounting. The indicator is designed for applications requiring high environmental protection and multi-color indication.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMRGBA12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |