The IN12ASMOY24W is a 12mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and orange/yellow dual LED color, powered by 24VDC with 150mm wire leads. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current ratings are 25mA for orange and 30mA for yellow, with forward voltages up to 2.5V and 3.6V respectively, and luminous intensity of 120mcd and 170mcd at 20mA. The housing and faceplate are constructed from stainless steel, and the terminal support is PBT with tin-plated brass terminals.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMOY24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |