The IN12ASMOY24C is a 12mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and an orange/yellow dual LED. It operates at 24V with a .100" quick connect terminal. The unit has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. Dielectric strength is 1500Vrms min, insulation resistance is ≥100MΩ min, and shock resistance is 50Hz at 1.2mm amplitude. Forward current for orange and yellow LEDs is 25mA and 30mA respectively, with forward voltage ratings up to 2.5V and 3.6V. Luminous intensity is 120mcd for orange and 170mcd for yellow at 20mA, with a 145-degree viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMOY24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |