The IN series provides panel-mount LED indicators with diameters from 6mm to 25mm, featuring IP67 sealing, operating temperatures from -40°C to 85°C, and a dielectric strength of 1500Vrms min. The housing and face plate are available in stainless steel (SUS 304 or SUS 316L), nickel-plated brass, or black-plated brass, with polycarbonate lenses and brass terminals. The LEDs support forward currents up to 30mA, peak currents up to 160mA, and power dissipation up to 120mW, depending on color. Terminals include wire, screw, or quick-connect options, though RGB LEDs are excluded from quick-connect terminals. Panel cutouts range from 6mm to 25mm in diameter matching the indicator size.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMOY220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |