The IN series includes a 12mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, orange/blue dual LED, and 24V DC internal resistor. It uses quick-connect terminals, operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. Forward current is rated at 25mA for orange and 30mA for blue, with peak forward current of 120mA and 160mA respectively. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMOB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |